Banner Engineering Corp. Photoelectric SR-64P

Description
DISCONTINUED BY MANUFACTURER, SOLID STATE LOGIC MODULE,SR64P SHIFT REGS,11 - 14 V AC / 12 - 18 V DC, 250 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLID STATE LOGIC MODULE,SR64P SHIFT REGS,11 - 14 V AC / 12 - 18 V DC, 250 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 389010 - Radwell International
Willingboro, NJ, United States
Photoelectric
389010
Photoelectric 389010
DISCONTINUED BY MANUFACTURER, SOLID STATE LOGIC MODULE,SR64P SHIFT REGS,11 - 14 V AC / 12 - 18 V DC, 250 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE LOGIC MODULE,SR64P SHIFT REGS,11 - 14 V AC / 12 - 18 V DC, 250 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 389010
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GF854S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Connection Connector
View Details
2 suppliers
Proximity Sensors - 2093574 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEH-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details