Banner Engineering Corp. EZ-LIGHT Traffic Series; 3-Indicator Daylight Visible Voltage; 85-130 VAC SP350GYRA120

Description
Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely Self-Contained — no Controller Needed One, Two or Three Indicators Immune to EMI and RFI Interference Choose NPN or PNP Input, Depending on Model Choose 15 to 30 V DC or 85-130 V AC Operation
Description
Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely Self-Contained — no Controller Needed One, Two or Three Indicators Immune to EMI and RFI Interference Choose NPN or PNP Input, Depending on Model Choose 15 to 30 V DC or 85-130 V AC Operation

Suppliers

Company
Product
Description
Supplier Links
EZ-LIGHT Traffic Series; 3-Indicator Daylight Visible Voltage; 85-130 VAC - 70167815 - Allied Electronics, Inc.
Fort Worth, TX, USA
EZ-LIGHT Traffic Series; 3-Indicator Daylight Visible Voltage; 85-130 VAC
70167815
EZ-LIGHT Traffic Series; 3-Indicator Daylight Visible Voltage; 85-130 VAC 70167815
Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely Self-Contained — no Controller Needed One, Two or Three Indicators Immune to EMI and RFI Interference Choose NPN or PNP Input, Depending on Model Choose 15 to 30 V DC or 85-130 V AC Operation

Features

  • Preassembled Indicators for Signaling and Traffic Control
  • Intense Levels of Light Output for Outdoor Applications
  • Sun Shield Included
  • Controlled Field of View for Signage and Narrow Lane Use
  • Rugged, Cost-Effective and Easy-to-Install
  • Compact Devices Are Completely Self-Contained — no Controller Needed
  • One, Two or Three Indicators
  • Immune to EMI and RFI Interference
  • Choose NPN or PNP Input, Depending on Model
  • Choose 15 to 30 V DC or 85-130 V AC Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70167815
Product Name EZ-LIGHT Traffic Series; 3-Indicator Daylight Visible Voltage; 85-130 VAC
Mounting Flush or Panel Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-S24BR5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details
Beacons - 2399244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details