Banner Engineering Corp. Photoelectric SP300L

Description
REMOTE SENSOR: RETRO; RANGE: 4.5 M; USE AMPS: MICRO: MA3-4 MA3-4P; MAXI: CM SERIES; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
REMOTE SENSOR: RETRO; RANGE: 4.5 M; USE AMPS: MICRO: MA3-4 MA3-4P; MAXI: CM SERIES; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18256 - Radwell International
Willingboro, NJ, United States
Photoelectric
18256
Photoelectric 18256
REMOTE SENSOR: RETRO; RANGE: 4.5 M; USE AMPS: MICRO: MA3-4 MA3-4P; MAXI: CM SERIES; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

REMOTE SENSOR: RETRO; RANGE: 4.5 M; USE AMPS: MICRO: MA3-4 MA3-4P; MAXI: CM SERIES; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18256
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1046402-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Proximity sensor - SIEN-M30B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details