Banner Engineering Corp. EZ-LIGHT Traffic Series; 2-Indicator Daylight Visible Voltage; 15-30 VDC SP250GRNQ

Description
Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely Self-Contained — no Controller Needed One, Two or Three Indicators Immune to EMI and RFI Interference Choose NPN or PNP Input, Depending on Model Choose 15 to 30 V DC or 85-130 V AC Operation
Description
Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely Self-Contained — no Controller Needed One, Two or Three Indicators Immune to EMI and RFI Interference Choose NPN or PNP Input, Depending on Model Choose 15 to 30 V DC or 85-130 V AC Operation

Suppliers

Company
Product
Description
Supplier Links
EZ-LIGHT Traffic Series; 2-Indicator Daylight Visible Voltage; 15-30 VDC - 70167811 - Allied Electronics, Inc.
Fort Worth, TX, USA
EZ-LIGHT Traffic Series; 2-Indicator Daylight Visible Voltage; 15-30 VDC
70167811
EZ-LIGHT Traffic Series; 2-Indicator Daylight Visible Voltage; 15-30 VDC 70167811
Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely Self-Contained — no Controller Needed One, Two or Three Indicators Immune to EMI and RFI Interference Choose NPN or PNP Input, Depending on Model Choose 15 to 30 V DC or 85-130 V AC Operation

Features

  • Preassembled Indicators for Signaling and Traffic Control
  • Intense Levels of Light Output for Outdoor Applications
  • Sun Shield Included
  • Controlled Field of View for Signage and Narrow Lane Use
  • Rugged, Cost-Effective and Easy-to-Install
  • Compact Devices Are Completely Self-Contained — no Controller Needed
  • One, Two or Three Indicators
  • Immune to EMI and RFI Interference
  • Choose NPN or PNP Input, Depending on Model
  • Choose 15 to 30 V DC or 85-130 V AC Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70167811
Product Name EZ-LIGHT Traffic Series; 2-Indicator Daylight Visible Voltage; 15-30 VDC
Mounting Flush or Panel Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 1445952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall mounting
Agency Approvals Ce, en 60079-0:2012 + all:2013 (iec 60079-0:2011), en 60079-11:2012 + (iec 60079-11:2011)
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details