Banner Engineering Corp. Photoelectric SMW915LVAGQD

Description
26173 - VALU-BEAM: POLARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 12-28 V AC/DC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, MINI-STYLE INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
26173 - VALU-BEAM: POLARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 12-28 V AC/DC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, MINI-STYLE INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3185993 - Radwell International
Willingboro, NJ, United States
Photoelectric
3185993
Photoelectric 3185993
26173 - VALU-BEAM: POLARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 12-28 V AC/DC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, MINI-STYLE INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

26173 - VALU-BEAM: POLARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 12-28 V AC/DC, OUTPUT: SPDT ELECTROMECHANICAL RELAY, MINI-STYLE INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3185993
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular Inductive Sensors - IR17PU5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details