Banner Engineering Corp. Photoelectric SMW915LV W/75

Description
54119 - VALU-BEAM: RETRO; RANGE: 0.15 - 9 M; INPUT: 12-28 V AC/DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 22.9 M (75 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
54119 - VALU-BEAM: RETRO; RANGE: 0.15 - 9 M; INPUT: 12-28 V AC/DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 22.9 M (75 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6912056 - Radwell International
Willingboro, NJ, United States
Photoelectric
6912056
Photoelectric 6912056
54119 - VALU-BEAM: RETRO; RANGE: 0.15 - 9 M; INPUT: 12-28 V AC/DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 22.9 M (75 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

54119 - VALU-BEAM: RETRO; RANGE: 0.15 - 9 M; INPUT: 12-28 V AC/DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 22.9 M (75 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6912056
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details