Banner Engineering Corp. Photoelectric SMU31RL

Description
55897 - MINI-BEAM UNIVERSAL: RECEIVER; RANGE: 30 M; INPUT: 24-240 V AC OR 24-240 V DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
55897 - MINI-BEAM UNIVERSAL: RECEIVER; RANGE: 30 M; INPUT: 24-240 V AC OR 24-240 V DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 388933 - Radwell International
Willingboro, NJ, United States
Photoelectric
388933
Photoelectric 388933
55897 - MINI-BEAM UNIVERSAL: RECEIVER; RANGE: 30 M; INPUT: 24-240 V AC OR 24-240 V DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

55897 - MINI-BEAM UNIVERSAL: RECEIVER; RANGE: 30 M; INPUT: 24-240 V AC OR 24-240 V DC; OUTPUT: SPDT ELECTROMECHANICAL RELAY; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 388933
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128717 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000003281-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details