Banner Engineering Corp. Photoelectric SMA990LVAG

Description
SENSOR, VISIBLE RED, LARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 10-250 V AC / 12-115 V DC, OUTPUT: BUILT-IN 6-DIGIT TOTALIZING COUNTER, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, VISIBLE RED, LARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 10-250 V AC / 12-115 V DC, OUTPUT: BUILT-IN 6-DIGIT TOTALIZING COUNTER, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3185908 - Radwell International
Willingboro, NJ, United States
Photoelectric
3185908
Photoelectric 3185908
SENSOR, VISIBLE RED, LARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 10-250 V AC / 12-115 V DC, OUTPUT: BUILT-IN 6-DIGIT TOTALIZING COUNTER, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, VISIBLE RED, LARIZED RETRO, RANGE: 0.3 - 4.5 M, INPUT: 10-250 V AC / 12-115 V DC, OUTPUT: BUILT-IN 6-DIGIT TOTALIZING COUNTER, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3185908
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093510 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details