Banner Engineering Corp. Photoelectric SMA990CV W/30

Description
35654 - FOCAL POINT: 38 MM, INPUT: 10-25,0V AC / 12-115V DC. FREE 2 YEAR RADWELL WARRANTY
Description
35654 - FOCAL POINT: 38 MM, INPUT: 10-25,0V AC / 12-115V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3197157 - Radwell International
Willingboro, NJ, United States
Photoelectric
3197157
Photoelectric 3197157
35654 - FOCAL POINT: 38 MM, INPUT: 10-25,0V AC / 12-115V DC. FREE 2 YEAR RADWELL WARRANTY

35654 - FOCAL POINT: 38 MM, INPUT: 10-25,0V AC / 12-115V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3197157
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IET201-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open
View Details
2 suppliers
Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M12NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details