Banner Engineering Corp. Photoelectric SMA91ESR

Description
EMITTER, VALU-BEAM, RANGE: 3 M, INPUT: 10-250V AC/DC, OUTPUT: NOT APPLICABLE, NO OUTPUTS, 2 M (6.5 FT) CABLE, 25286. FREE 2 YEAR RADWELL WARRANTY
Description
EMITTER, VALU-BEAM, RANGE: 3 M, INPUT: 10-250V AC/DC, OUTPUT: NOT APPLICABLE, NO OUTPUTS, 2 M (6.5 FT) CABLE, 25286. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5772 - Radwell International
Willingboro, NJ, United States
Photoelectric
5772
Photoelectric 5772
EMITTER, VALU-BEAM, RANGE: 3 M, INPUT: 10-250V AC/DC, OUTPUT: NOT APPLICABLE, NO OUTPUTS, 2 M (6.5 FT) CABLE, 25286. FREE 2 YEAR RADWELL WARRANTY

EMITTER, VALU-BEAM, RANGE: 3 M, INPUT: 10-250V AC/DC, OUTPUT: NOT APPLICABLE, NO OUTPUTS, 2 M (6.5 FT) CABLE, 25286. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5772
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 187844 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.8 inch (71 mm)
View Details
Photoelectric Sensors - 2669275 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Diffuse scan - SOEG-RTH-M18W-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details