Banner Engineering Corp. Photoelectric SM51RB6AB

Description
DISCONTINUED BY MANUFACTURER, OPPOSED MODE SENSOR, SM51 SERIES, 10-30 V DC, -40-+70 DEG C, 1/2" WIDE HOUSING DESIGN, 100 FT RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPPOSED MODE SENSOR, SM51 SERIES, 10-30 V DC, -40-+70 DEG C, 1/2" WIDE HOUSING DESIGN, 100 FT RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6905281 - Radwell International
Willingboro, NJ, United States
Photoelectric
6905281
Photoelectric 6905281
DISCONTINUED BY MANUFACTURER, OPPOSED MODE SENSOR, SM51 SERIES, 10-30 V DC, -40-+70 DEG C, 1/2" WIDE HOUSING DESIGN, 100 FT RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPPOSED MODE SENSOR, SM51 SERIES, 10-30 V DC, -40-+70 DEG C, 1/2" WIDE HOUSING DESIGN, 100 FT RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6905281
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669953 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000000796-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details