Banner Engineering Corp. Photoelectric SM512LAD

Description
DISCONTINUED BY MANUFACTURER, SCANNER, LED SCANNER 18VDC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SCANNER, LED SCANNER 18VDC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 42852669 - Radwell International
Willingboro, NJ, United States
Photoelectric
42852669
Photoelectric 42852669
DISCONTINUED BY MANUFACTURER, SCANNER, LED SCANNER 18VDC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCANNER, LED SCANNER 18VDC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 42852669
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163220 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Proximity Sensors - 2093530 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEN-M30B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details