SLSR30-1500Q8 EZ-SCREEN RECEIVER
LIGHT CURTAIN, SCREEN RECEIVER, 30 MM RESOLUTION, 24 VDC OPERATING VOLTAGE, 0.1-18 METER (4 INCH TO 60 FOOT) RANGE, 1500 MM (59 INCH) HEIGHT, 27 MS RESPONSE TIME, 100 BEAMS, WITH QUICK-DISCONNECT CONNECTOR, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLSR30-1500Q8-ND | 3178472 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Light Curtain |
| Protection Height | 59.06 inch (1500 mm) |