SLSR30-1350Q8 RECEIVER; 30 MM RE
LIGHT CURTAIN, 14/30 SERIES, RECEIVER, 30 MM RESOLUTION, 0.1-18 METER (4 INCH-60 FOOT) RANGE, 1350 MM (53.1 INCH) HEIGHT, 24 VDC OPERATING VOLTAGE, 25 MS RESPONSE TIME, 90 BEAMS, QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLSR30-1350Q8-ND | 3178467 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Light Curtain |
| Protection Height | 53.15 inch (1350 mm) |