SLSR14-900Q8 EZ-SCREEN RECEIVER;
LIGHT CURTAIN, 14/30 SERIES, RECEIVER, SUPPLY VOLTAGE 24 VDC, RESOLUTION 14 MM, SENSING RANGE 0.1-6 METERS, RESPONSE TIME 32 MS, NUMBER OF BEAMS 120, QUICK DISCONNECT CONNECTOR, 71225. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLSR14-900Q8-ND | 3178452 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Light Curtain |
| Protection Height | 35.43 inch (900 mm) |