SLSR14-450Q8 RECEIVER; 14 MM RES
RECEIVER, 14 MM RESOLUTION, RANGE: 0.1 TO 6 MM (4 INCH TO 20FT), HEIGHT: 450 MM (17.7 INCH), RESPONSE TIME: (TR) 19 MS, NUMBER OF BEAMS: 60, QUICK-DISCONNECT CONNECTOR, (71222). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLSR14-450Q8-ND | 3178432 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Light Curtain |
| Protection Height | 17.72 inch (450 mm) |