Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLSP30-900Q88

Description
SLSP30-900Q88 EZ-SCREEN PAIR; 30
Request a Quote Datasheet
Description
SLSP30-900Q88 EZ-SCREEN PAIR; 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLSP30-900Q88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLSP30-900Q88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLSP30-900Q88-ND
SLSP30-900Q88 EZ-SCREEN PAIR; 30

SLSP30-900Q88 EZ-SCREEN PAIR; 30

Buy Now Datasheet
Safety Light Curtain; Performance Level Banner Engineering - 30K6997 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Banner Engineering
30K6997
Safety Light Curtain; Performance Level Banner Engineering 30K6997
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:60; Protection Height:900mm; Sensing Range Max:18m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:60; Protection Height:900mm; Sensing Range Max:18m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLSP30-900Q88-ND 30K6997
Product Name Machine Safety - Light Curtains, Light Grids Safety Light Curtain; Performance Level Banner Engineering
Protection Height 35.43 inch (900 mm) 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447910-4 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0490-30-01 -  - Schmersal Inc.
Specs
Protection Height 19.29 inch (490 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details