Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLSP30-300Q88

Description
SLSP30-300Q88 EZ-SCREEN PAIR: 30
Request a Quote Datasheet
Description
SLSP30-300Q88 EZ-SCREEN PAIR: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLSP30-300Q88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLSP30-300Q88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLSP30-300Q88-ND
SLSP30-300Q88 EZ-SCREEN PAIR: 30

SLSP30-300Q88 EZ-SCREEN PAIR: 30

Buy Now Datasheet
Light Curtain - 3177984 - Radwell International
Willingboro, NJ, United States
Light Curtain
3177984
Light Curtain 3177984
LIGHT CURTAINS, HEAVY-DUTY, TYPE 4, 72388, EZ-SCREEN PAIR: 30MM RESOLUTION, RANGE: 0.1 TO 18 M (4 INCH TO 60FT), HEIGHT: 300 MM (11.8 INCH), RESPONSE TIME: (TR) 11 MS, NUMBER OF BEAMS: 20, QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

LIGHT CURTAINS, HEAVY-DUTY, TYPE 4, 72388, EZ-SCREEN PAIR: 30MM RESOLUTION, RANGE: 0.1 TO 18 M (4 INCH TO 60FT), HEIGHT: 300 MM (11.8 INCH), RESPONSE TIME: (TR) 11 MS, NUMBER OF BEAMS: 20, QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Safety Light Curtain; Performance Level Banner Engineering - 30K6995 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Banner Engineering
30K6995
Safety Light Curtain; Performance Level Banner Engineering 30K6995
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:20; Protection Height:300mm; Sensing Range Max:18m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:20; Protection Height:300mm; Sensing Range Max:18m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Light Curtains Light Curtains Light Curtains
Product Number 2170-SLSP30-300Q88-ND 3177984 30K6995
Product Name Machine Safety - Light Curtains, Light Grids Light Curtain Safety Light Curtain; Performance Level Banner Engineering
Protection Height 11.81 inch (300 mm) 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1097708-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447907-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0570-14-01 -  - Schmersal Inc.
Specs
Protection Height 22.44 inch (570 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details