Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLSP30-1200Q88

Description
SLSP30-1200Q88 EZ-SCREEN PAIR; 3
Request a Quote Datasheet
Description
SLSP30-1200Q88 EZ-SCREEN PAIR; 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLSP30-1200Q88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLSP30-1200Q88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLSP30-1200Q88-ND
SLSP30-1200Q88 EZ-SCREEN PAIR; 3

SLSP30-1200Q88 EZ-SCREEN PAIR; 3

Buy Now Datasheet
Safety Light Curtain; Performance Level Banner Engineering - 30K6994 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Banner Engineering
30K6994
Safety Light Curtain; Performance Level Banner Engineering 30K6994
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:80; Protection Height:1.2m; Sensing Range Max:18m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:80; Protection Height:1.2m; Sensing Range Max:18m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLSP30-1200Q88-ND 30K6994
Product Name Machine Safety - Light Curtains, Light Grids Safety Light Curtain; Performance Level Banner Engineering
Protection Height 47.24 inch (1200 mm) 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2-2447907-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - SLG440COM - SLG 440COM - SLG440COM-ER-0800-03 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-R4J0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers