Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLSP14-900Q88

Description
SLSP14-900Q88 EZ-SCREEN PAIR; 14
Request a Quote
Description
SLSP14-900Q88 EZ-SCREEN PAIR; 14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, Cat4, 900Mm (part number 35K0390) from Banner Engineering is designed for point-of-operation safeguarding in various machinery applications. It features a protection height of 900 mm and utilizes 120 beams with a beam spacing of 14 mm, providing a sensing range of up to 6 meters. This device operates at Performance Level e and is compliant with Category 4 safety standards, ensuring high reliability and safety integrity (SIL3). The light curtain is equipped with a two-piece design consisting of an emitter and a receiver, which creates a curtain of synchronized, modulated infrared sensing beams. It includes diagnostic displays for system status and blocked beam indication, enhancing operational monitoring. The product is also highly immune to electromagnetic interference (EMI), radio frequency interference (RFI), and ambient light, making it suitable for various industrial environments.

Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, Cat4, 900Mm (part number 35K0390) from Banner Engineering is designed for point-of-operation safeguarding in various machinery applications. It features a protection height of 900 mm and utilizes 120 beams with a beam spacing of 14 mm, providing a sensing range of up to 6 meters. This device operates at Performance Level e and is compliant with Category 4 safety standards, ensuring high reliability and safety integrity (SIL3). The light curtain is equipped with a two-piece design consisting of an emitter and a receiver, which creates a curtain of synchronized, modulated infrared sensing beams. It includes diagnostic displays for system status and blocked beam indication, enhancing operational monitoring. The product is also highly immune to electromagnetic interference (EMI), radio frequency interference (RFI), and ambient light, making it suitable for various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLSP14-900Q88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLSP14-900Q88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLSP14-900Q88-ND
SLSP14-900Q88 EZ-SCREEN PAIR; 14

SLSP14-900Q88 EZ-SCREEN PAIR; 14

Buy Now Datasheet
Safety Light Curtain, Cat4, 900Mm; Performance Level Banner Engineering - 35K0390 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, Cat4, 900Mm; Performance Level Banner Engineering
35K0390
Safety Light Curtain, Cat4, 900Mm; Performance Level Banner Engineering 35K0390
SAFETY LIGHT CURTAIN, CAT4, 900MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:120; Protection Height:900mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, CAT4, 900MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3; No. of Beams:120; Protection Height:900mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLSP14-900Q88-ND 35K0390
Product Name Machine Safety - Light Curtains, Light Grids Safety Light Curtain, Cat4, 900Mm; Performance Level Banner Engineering
Protection Height 35.43 inch (900 mm) 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447910-4 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids and curtains (Archive) - Safety light curtains (archive) - SLC 425I - SLC 425I-E/R1050-30-RFBC -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 445L-P4L0480YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 26.3 milliseconds
View Details
2 suppliers