Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLSP14-600Q88

Description
SLSP14-600Q88 EZ-SCREEN PAIR; 14
Request a Quote Datasheet
Description
SLSP14-600Q88 EZ-SCREEN PAIR; 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLSP14-600Q88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLSP14-600Q88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLSP14-600Q88-ND
SLSP14-600Q88 EZ-SCREEN PAIR; 14

SLSP14-600Q88 EZ-SCREEN PAIR; 14

Buy Now Datasheet
Safety Light Curtain; Performance Level Banner Engineering - 30K6993 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Banner Engineering
30K6993
Safety Light Curtain; Performance Level Banner Engineering 30K6993
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:80; Protection Height:600mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:80; Protection Height:600mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLSP14-600Q88-ND 30K6993
Product Name Machine Safety - Light Curtains, Light Grids Safety Light Curtain; Performance Level Banner Engineering
Protection Height 23.62 inch (600 mm) 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1040186-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0730-30-01 -  - Schmersal Inc.
Specs
Protection Height 28.74 inch (730 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details