Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLSP14-300Q88

Description
SLSP14-300Q88 EZ-SCREEN PAIR; 14
Request a Quote Datasheet
Description
SLSP14-300Q88 EZ-SCREEN PAIR; 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLSP14-300Q88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLSP14-300Q88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLSP14-300Q88-ND
SLSP14-300Q88 EZ-SCREEN PAIR; 14

SLSP14-300Q88 EZ-SCREEN PAIR; 14

Buy Now Datasheet
Safety Light Curtain; Performance Level Banner Engineering - 30K6991 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Banner Engineering
30K6991
Safety Light Curtain; Performance Level Banner Engineering 30K6991
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:40; Protection Height:300mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:40; Protection Height:300mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLSP14-300Q88-ND 30K6991
Product Name Machine Safety - Light Curtains, Light Grids Safety Light Curtain; Performance Level Banner Engineering
Protection Height 11.81 inch (300 mm) 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1043183-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-P4E0400FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 15.75 inch (400 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2437979-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light grids and curtains (Archive) - Safety light curtains (archive) - SLC 420 IP 69K - SLC 420-E/R0250-30-69-RFB -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details