Light Curtain 14mm Finger
72401 - SLSCE14-600Q8 EZ-SCREEN EMITTER, 14 MM RESOLUTION, RANGE: 0.1-6 M (4 IN - 20 FT), HEIGHT: 600 MM (23.6 IN), RESPONSE TIME: (TR) 23 MS, NUMBER OF BEAMS: 80, M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLSCE14-600Q8-ND | 3173791 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Light Curtain |
| Protection Height | 23.62 inch (600 mm) |