The SLPVAP25-690 is a safety light curtain designed for point-of-operation machine guarding applications. It features a resolution of 25 mm and is part of a series that includes various emitter and receiver models. The device operates with a response time of 12.5 ms and is capable of detecting objects within its defined area effectively. It is essential for ensuring safety in environments where machinery poses a risk to operators. The installation and operation of the light curtain require adherence to specific guidelines to ensure proper functionality and compliance with safety standards. This product is suitable for applications that necessitate reliable safeguarding measures to prevent accidents and injuries.
Light Curtain 25mm Hand
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SLPVAP25-690 |
| Product Name | Machine Safety - Light Curtains |