Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLPP25-830P88

Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet
Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLPP25-830P88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLPP25-830P88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLPP25-830P88-ND
Light Curtain 25mm Hand Blanking

Light Curtain 25mm Hand Blanking

Buy Now Datasheet
Light Curtain; Performance Level Banner Engineering - 10R5348 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain; Performance Level Banner Engineering
10R5348
Light Curtain; Performance Level Banner Engineering 10R5348
LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:83; Protection Height:830mm; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:83; Protection Height:830mm; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLPP25-830P88-ND 10R5348
Product Name Machine Safety - Light Curtains, Light Grids Light Curtain; Performance Level Banner Engineering
Protection Height 32.68 inch (830 mm) 32.68 inch (830 mm)
Unlock Full Specs
to access all available technical data