Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLPP25-690P88

Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet
Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLPP25-690P88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLPP25-690P88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLPP25-690P88-ND
Light Curtain 25mm Hand Blanking

Light Curtain 25mm Hand Blanking

Buy Now Datasheet
Light Curtain; Performance Level Banner Engineering - 10R5347 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain; Performance Level Banner Engineering
10R5347
Light Curtain; Performance Level Banner Engineering 10R5347
LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:69; Protection Height:690mm; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:69; Protection Height:690mm; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLPP25-690P88-ND 10R5347
Product Name Machine Safety - Light Curtains, Light Grids Light Curtain; Performance Level Banner Engineering
Protection Height 27.17 inch (690 mm) 27.17 inch (690 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447909-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids and curtains (Archive) - Safety light curtains (archive) - SLC 421 - SLC 421-E/R0650-14-RFBC -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P2KD0160YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 6.3 inch (160 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details