Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLPP25-1250P88

Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet
Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLPP25-1250P88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLPP25-1250P88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLPP25-1250P88-ND
Light Curtain 25mm Hand Blanking

Light Curtain 25mm Hand Blanking

Buy Now Datasheet
Light Curtain; Performance Level Banner Engineering - 10R5345 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain; Performance Level Banner Engineering
10R5345
Light Curtain; Performance Level Banner Engineering 10R5345
LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:125; Protection Height:1.25m; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:125; Protection Height:1.25m; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLPP25-1250P88-ND 10R5345
Product Name Machine Safety - Light Curtains, Light Grids Light Curtain; Performance Level Banner Engineering
Protection Height 49.21 inch (1250 mm) 49.21 inch (1250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1200605-ND - DigiKey
Specs
Sensitivity or Resolution 3.15 inch (80 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0490-14-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details