Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLPP25-1110P88

Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet
Description
Light Curtain 25mm Hand Blanking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLPP25-1110P88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLPP25-1110P88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLPP25-1110P88-ND
Light Curtain 25mm Hand Blanking

Light Curtain 25mm Hand Blanking

Buy Now Datasheet
Light Curtain; Performance Level Banner Engineering - 10R5344 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain; Performance Level Banner Engineering
10R5344
Light Curtain; Performance Level Banner Engineering 10R5344
LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:111; Protection Height:1.11m; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:111; Protection Height:1.11m; Sensing Range Max:7m; Beam Spacing:25mm; Control Output Type:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLPP25-1110P88-ND 10R5344
Product Name Machine Safety - Light Curtains, Light Grids Light Curtain; Performance Level Banner Engineering
Protection Height 43.7 inch (1110 mm) 43.7 inch (1110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018846-ND - DigiKey
Specs
Protection Height 59.06 inch (1500 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtain - OY005S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 29.92 inch (760 mm)
Response Time 11 milliseconds
View Details
3 suppliers
Safety Light Curtains - 2447897-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers