Manufacturer: Banner Engineering Corporation
Win Source Part Number: 938744-SLLVP23-420
Series: EZ-SCREEN LS
Operating Temperature Range: -20°C ~ 55°C
Features: Light Curtain 23mm Hand
Package: Bulk
Family Name: SLLVP23
Categories: Industrial Automation and Controls
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
Light Curtain 23mm Hand
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 938744-SLLVP23-420 | SLLVP23-420 |
| Product Name | Unclassified - SLLVP23-420 | Machine Safety - Light Curtains |