Light Curtain 23mm Hand Blanking
EZ-SCREEN LS, PAIR; RESOLUTION: 23 MM; RANGE: 12 M (40 FT); DEFINED AREA: 630 MM (24.8 IN.); HOUSING: YELLOW; CONNECTION: M12 8-PIN 300 MM PIGTAIL QD; 2X OSSD, EDM, FAULT OUT & FAULT RESET ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLLCP23-1190P88-ND | 80AC4642 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Ez-Screen Ls, Pair; Resolution Banner Engineering |
| Protection Height | 46.85 inch (1190 mm) |