Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats
Boolean logic functions for programming flexibility
Intuitive programming environment for easy implementation
Pre-configured safety function blocks including two-hand control, muting and enabling device to simplify application programming
Base Controller allows 8 of the 26 inputs to be configured as outputs for efficient terminal use
Banner Engineering Corp.
Done
Description
Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats
Boolean logic functions for programming flexibility
Intuitive programming environment for easy implementation
Pre-configured safety function blocks including two-hand control, muting and enabling device to simplify application programming
Base Controller allows 8 of the 26 inputs to be configured as outputs for efficient terminal use
Datasheet
Datasheet Summary Powered by GS/AI
The SC26-2 is a programmable safety controller designed for machine safety control applications, featuring 26 safety or non-safety inputs, eight of which can be configured as outputs. It is housed in a 45 mm DIN mount enclosure with plug-in terminals and operates on 24 V dc. The device provides two independent dual-channel PNP safety outputs rated at 0.5 A max at 24 V dc, and supports EtherNet/IP and Modbus/TCP communication. It meets Category 4, PL e per ISO 13849-1, SIL CL 3 per IEC 62061, and SIL 3 per IEC 61508 safety standards. The controller includes an intuitive programming environment, live diagnostics, and a status output capacity of 8 PNP outputs totaling 80 mA at 24 V dc.
Datasheet Summary Powered by GS/AI
The SC26-2 is a programmable safety controller designed for machine safety control applications, featuring 26 safety or non-safety inputs, eight of which can be configured as outputs. It is housed in a 45 mm DIN mount enclosure with plug-in terminals and operates on 24 V dc. The device provides two independent dual-channel PNP safety outputs rated at 0.5 A max at 24 V dc, and supports EtherNet/IP and Modbus/TCP communication. It meets Category 4, PL e per ISO 13849-1, SIL CL 3 per IEC 62061, and SIL 3 per IEC 61508 safety standards. The controller includes an intuitive programming environment, live diagnostics, and a status output capacity of 8 PNP outputs totaling 80 mA at 24 V dc.
Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats
Boolean logic functions for programming flexibility
Intuitive programming environment for easy implementation
Pre-configured safety function blocks including two-hand control, muting and enabling device to simplify application programming
Base Controller allows 8 of the 26 inputs to be configured as outputs for efficient terminal use
Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats
Boolean logic functions for programming flexibility
Intuitive programming environment for easy implementation
Pre-configured safety function blocks including two-hand control, muting and enabling device to simplify application programming
Base Controller allows 8 of the 26 inputs to be configured as outputs for efficient terminal use