Banner Engineering Corp. Safety Controller with Ethernet SC22-3E

Description
Overview Non-safety monitoring of the Safety Controller I/O via Ethernet network communications, including Modbus/TCP, Ethernet I/P and PCCC. Uses an RJ45 Ethernet connector and standard or crossover-style cordsets to communicate via Ethernet communications protocols 32 configurable virtual status outputs with "Auto Configuration" option Network access to the Fault Log and System/Network parameters 22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.5A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions Live Display and a Fault Log provide real-time system and fault history identification Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
Datasheet
Description
Overview Non-safety monitoring of the Safety Controller I/O via Ethernet network communications, including Modbus/TCP, Ethernet I/P and PCCC. Uses an RJ45 Ethernet connector and standard or crossover-style cordsets to communicate via Ethernet communications protocols 32 configurable virtual status outputs with "Auto Configuration" option Network access to the Fault Log and System/Network parameters 22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.5A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions Live Display and a Fault Log provide real-time system and fault history identification Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Controller with Ethernet - SC22-3E - Banner Engineering Corp.
Minneapolis, MN, USA
Safety Controller with Ethernet
SC22-3E
Safety Controller with Ethernet SC22-3E
Overview Non-safety monitoring of the Safety Controller I/O via Ethernet network communications, including Modbus/TCP, Ethernet I/P and PCCC. Uses an RJ45 Ethernet connector and standard or crossover-style cordsets to communicate via Ethernet communications protocols 32 configurable virtual status outputs with "Auto Configuration" option Network access to the Fault Log and System/Network parameters 22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.5A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions Live Display and a Fault Log provide real-time system and fault history identification Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1

Overview


Non-safety monitoring of the Safety Controller I/O via Ethernet network communications, including Modbus/TCP, Ethernet I/P and PCCC.



  • Uses an RJ45 Ethernet connector and standard or crossover-style cordsets to communicate via Ethernet communications protocols
  • 32 configurable virtual status outputs with "Auto Configuration" option
  • Network access to the Fault Log and System/Network parameters
  • 22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers
  • Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1
  • 3 pairs of solid-state safety outputs rated at 0.5A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay
  • 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions
  • Live Display and a Fault Log provide real-time system and fault history identification
  • Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Safety Relays
Product Number SC22-3E
Product Name Safety Controller with Ethernet
Type Requires DC Power Supply
Unlock Full Specs
to access all available technical data