Banner Engineering Corp. Safety Controller SC22-3

Description
22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.75A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions Easy configuration with built-in front panel LCD display or PC Interface Live Display and a Fault Log provide real-time system and fault history identification Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
Datasheet
Description
22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.75A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions Easy configuration with built-in front panel LCD display or PC Interface Live Display and a Fault Log provide real-time system and fault history identification Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Controller - SC22-3 - Banner Engineering Corp.
Minneapolis, MN, USA
Safety Controller
SC22-3
Safety Controller SC22-3
22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.75A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions Easy configuration with built-in front panel LCD display or PC Interface Live Display and a Fault Log provide real-time system and fault history identification Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
  • 22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers
  • Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1
  • 3 pairs of solid-state safety outputs rated at 0.75A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay
  • 10 configurable auxiliary status outputs track inputs, outputs, lockout, I/O status and other functions
  • Easy configuration with built-in front panel LCD display or PC Interface
  • Live Display and a Fault Log provide real-time system and fault history identification
  • Controller is designed to meet stringent standards including Safety Integrity Level (SIL) 3 per IEC 62061 and IEC 61508, and Category 4 Performance Level (PL e) per ISO 13849-1
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Safety Relays
Product Number SC22-3
Product Name Safety Controller
Type Requires DC Power Supply
Unlock Full Specs
to access all available technical data