Banner Engineering Corp. Signal Converter, Voltage-Io Link, 30Vdc; In Line Connector A Banner Engineering S15C-U-KQ

Description
SIGNAL CONVERTER, VOLTAGE-IO LINK, 30VDC; In Line Connector A:-; In Line Connector B:-; Connector Type:-; Product Range:S15C Series; Convert From Gender:-; Convert From Positions:-; Convert To Gender:-; Convert To Positions:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, VOLTAGE-IO LINK, 30VDC; In Line Connector A:-; In Line Connector B:-; Connector Type:-; Product Range:S15C Series; Convert From Gender:-; Convert From Positions:-; Convert To Gender:-; Convert To Positions:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, Voltage-Io Link, 30Vdc; In Line Connector A Banner Engineering - 36AJ7863 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, Voltage-Io Link, 30Vdc; In Line Connector A Banner Engineering
36AJ7863
Signal Converter, Voltage-Io Link, 30Vdc; In Line Connector A Banner Engineering 36AJ7863
SIGNAL CONVERTER, VOLTAGE-IO LINK, 30VDC; In Line Connector A:-; In Line Connector B:-; Connector Type:-; Product Range:S15C Series; Convert From Gender:-; Convert From Positions:-; Convert To Gender:-; Convert To Positions:- RoHS Compliant: Yes

SIGNAL CONVERTER, VOLTAGE-IO LINK, 30VDC; In Line Connector A:-; In Line Connector B:-; Connector Type:-; Product Range:S15C Series; Convert From Gender:-; Convert From Positions:-; Convert To Gender:-; Convert To Positions:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ7863
Product Name Signal Converter, Voltage-Io Link, 30Vdc; In Line Connector A Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details