Banner Engineering Corp. Specialized Cable Assemblies RDLP-815D

Description
"Cable RD Plug to Cable 8 Line 15.00' (4.57m) 180"""
Request a Quote Datasheet
Description
"Cable RD Plug to Cable 8 Line 15.00' (4.57m) 180"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 2170-RDLP-815D-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
2170-RDLP-815D-ND
Specialized Cable Assemblies 2170-RDLP-815D-ND
"Cable RD Plug to Cable 8 Line 15.00' (4.57m) 180"""

"Cable RD Plug to Cable 8 Line 15.00' (4.57m) 180"""

Buy Now Datasheet
Sensor Cord, 8Pos M8 Plug-Free End, 15Ft; Connector Type A Banner Engineering - 61T9761 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8Pos M8 Plug-Free End, 15Ft; Connector Type A Banner Engineering
61T9761
Sensor Cord, 8Pos M8 Plug-Free End, 15Ft; Connector Type A Banner Engineering 61T9761
SENSOR CORD, 8POS M8 PLUG-FREE END, 15FT; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8POS M8 PLUG-FREE END, 15FT; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2170-RDLP-815D-ND 61T9761
Product Name Specialized Cable Assemblies Sensor Cord, 8Pos M8 Plug-Free End, 15Ft; Connector Type A Banner Engineering
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details