Banner Engineering Corp. Contrast Photo Sensor, 10Mm, Npn/pnp; Sensor Output Banner Engineering R58ECRGB1Q8

Description
CONTRAST PHOTO SENSOR, 10MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:R58E Expert Series RoHS Compliant: Yes
Datasheet
Description
CONTRAST PHOTO SENSOR, 10MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:R58E Expert Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contrast Photo Sensor, 10Mm, Npn/pnp; Sensor Output Banner Engineering - 31T5911 - Newark, An Avnet Company
Chicago, IL, United States
Contrast Photo Sensor, 10Mm, Npn/pnp; Sensor Output Banner Engineering
31T5911
Contrast Photo Sensor, 10Mm, Npn/pnp; Sensor Output Banner Engineering 31T5911
CONTRAST PHOTO SENSOR, 10MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:R58E Expert Series RoHS Compliant: Yes

CONTRAST PHOTO SENSOR, 10MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:R58E Expert Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 31T5911
Product Name Contrast Photo Sensor, 10Mm, Npn/pnp; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Flow Switch Module - Flow Switch Module V1.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting S4B-ZR-SM4A-TF / JST
Input Voltage 24 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details