Banner Engineering Corp. Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering QS18VP6LLPQ7

Description
LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering - 78K9087 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
78K9087
Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering 78K9087
LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 10M, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 78K9087
Product Name Laser Sensor, 10M, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Image sensor modules - C15853-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details