Banner Engineering Corp. Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering QS18VP6LDQ5

Description
LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering - 34K9478 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
34K9478
Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering 34K9478
LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 34K9478
Product Name Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347300-A1147ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VHA - 1197856-LM26CIM5X-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details