Banner Engineering Corp. Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering QS18VP6LD W/30

Description
LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Description
LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Laser Sensor, part number 34K9475, is a member of the WORLD-BEAM QS18 series by Banner Engineering. It features a sensing range of up to 300 mm and operates with a supply voltage between 10 V dc and 30 V dc, consuming less than 15 mA. The sensor provides a PNP output configuration with a maximum output current of 100 mA. It utilizes a visible Class 1 laser with a wavelength of 650 nm, suitable for diffuse sensing applications. The sensor is designed with a compact and rugged ABS housing, ensuring durability and protection against environmental factors, rated at IEC IP67 and NEMA 6. It includes bright LED indicators for power and sensing status, and features a single-turn sensitivity adjustment potentiometer. The device is not intended for personnel protection and requires overcurrent protection in the application.

Datasheet Summary
Powered by GS/AI

The Laser Sensor, part number 34K9475, is a member of the WORLD-BEAM QS18 series by Banner Engineering. It features a sensing range of up to 300 mm and operates with a supply voltage between 10 V dc and 30 V dc, consuming less than 15 mA. The sensor provides a PNP output configuration with a maximum output current of 100 mA. It utilizes a visible Class 1 laser with a wavelength of 650 nm, suitable for diffuse sensing applications. The sensor is designed with a compact and rugged ABS housing, ensuring durability and protection against environmental factors, rated at IEC IP67 and NEMA 6. It includes bright LED indicators for power and sensing status, and features a single-turn sensitivity adjustment potentiometer. The device is not intended for personnel protection and requires overcurrent protection in the application.

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering - 34K9475 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
34K9475
Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering 34K9475
LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 300MM, 0.1A, PNP, 30V; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 34K9475
Product Name Laser Sensor, 300Mm, 0.1A, Pnp, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers