Banner Engineering Corp. Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering QS18VN6LDQ7

Description
LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering - 34K9452 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering
34K9452
Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering 34K9452
LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 34K9452
Product Name Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807490 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra mini sip
Ultra mini sip
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Line sensors, For spectrophotometry - S3923-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details