Banner Engineering Corp. Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering QS186LE2Q8

Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Laser Emitter Sensor, part number 61T9659, is a self-contained Class 1 or Class 2 modulated visible laser diode emitter designed for use with Banner Engineering modulated photoelectric receivers. It operates within a supply voltage range of 10 to 30 V DC and is capable of detecting small objects and providing precise position control due to its narrow effective beam. The sensor is not suitable for personnel protection applications, as it lacks the necessary safety features for such use. The laser beam can be enabled via a specific wiring configuration, and various models are available that produce different beam shapes, including circles, vertical lines, horizontal lines, and crosses. The emitter is designed for applications requiring extended range and higher gain compared to traditional LED emitters, with a maximum sensing range of 15 meters. It is important to note that the device should not be used in dusty or dirty environments, as this can significantly reduce its performance.

Datasheet Summary
Powered by GS/AI

The Laser Emitter Sensor, part number 61T9659, is a self-contained Class 1 or Class 2 modulated visible laser diode emitter designed for use with Banner Engineering modulated photoelectric receivers. It operates within a supply voltage range of 10 to 30 V DC and is capable of detecting small objects and providing precise position control due to its narrow effective beam. The sensor is not suitable for personnel protection applications, as it lacks the necessary safety features for such use. The laser beam can be enabled via a specific wiring configuration, and various models are available that produce different beam shapes, including circles, vertical lines, horizontal lines, and crosses. The emitter is designed for applications requiring extended range and higher gain compared to traditional LED emitters, with a maximum sensing range of 15 meters. It is important to note that the device should not be used in dusty or dirty environments, as this can significantly reduce its performance.

Suppliers

Company
Product
Description
Supplier Links
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering - 61T9659 - Newark, An Avnet Company
Chicago, IL, United States
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
61T9659
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering 61T9659
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 61T9659
Product Name Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1260LLHLT-T - 908860-A1260LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Flow sensor FS7.4W - FS7.0.4W.015 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Pt/Ni wires
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details