Banner Engineering Corp. Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering QS186LE11

Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering - 21H6114 - Newark, An Avnet Company
Chicago, IL, United States
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
21H6114
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering 21H6114
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 21H6114
Product Name Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T - 1134431-A1229LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details