Banner Engineering Corp. Photoelectric QMT42VP6AFV400Q

Description
46858 - QM42 SERIES: ADJUSTABLE FIELD, R,ANGE: 25 TO 400 MM, INPUT: 10-30 V DC, OUTPUT: SPDT (COMPLEMENTARY) PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
46858 - QM42 SERIES: ADJUSTABLE FIELD, R,ANGE: 25 TO 400 MM, INPUT: 10-30 V DC, OUTPUT: SPDT (COMPLEMENTARY) PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 108306 - Radwell International
Willingboro, NJ, United States
Photoelectric
108306
Photoelectric 108306
46858 - QM42 SERIES: ADJUSTABLE FIELD, R,ANGE: 25 TO 400 MM, INPUT: 10-30 V DC, OUTPUT: SPDT (COMPLEMENTARY) PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

46858 - QM42 SERIES: ADJUSTABLE FIELD, R,ANGE: 25 TO 400 MM, INPUT: 10-30 V DC, OUTPUT: SPDT (COMPLEMENTARY) PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 108306
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041056-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details