Banner Engineering Corp. Photo Sensor, 1.4M, Relay, 12-250Vdc; Sensor Output Banner Engineering Q60VR3LAF1400Q1

Description
PHOTO SENSOR, 1.4M, RELAY, 12-250VDC; Sensor Output:Relay; Sensing Range Max:1.4m; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V; Output Current:3A; Product Range:Q60LAF Series RoHS Compliant: Yes
Datasheet
Description
PHOTO SENSOR, 1.4M, RELAY, 12-250VDC; Sensor Output:Relay; Sensing Range Max:1.4m; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V; Output Current:3A; Product Range:Q60LAF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Sensor, 1.4M, Relay, 12-250Vdc; Sensor Output Banner Engineering - 99H1177 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 1.4M, Relay, 12-250Vdc; Sensor Output Banner Engineering
99H1177
Photo Sensor, 1.4M, Relay, 12-250Vdc; Sensor Output Banner Engineering 99H1177
PHOTO SENSOR, 1.4M, RELAY, 12-250VDC; Sensor Output:Relay; Sensing Range Max:1.4m; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V; Output Current:3A; Product Range:Q60LAF Series RoHS Compliant: Yes

PHOTO SENSOR, 1.4M, RELAY, 12-250VDC; Sensor Output:Relay; Sensing Range Max:1.4m; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V; Output Current:3A; Product Range:Q60LAF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 99H1177
Product Name Photo Sensor, 1.4M, Relay, 12-250Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details