Banner Engineering Corp. Laser Sensor, 300Mm, Voltage, 30Vdc; Sensor Output Banner Engineering Q4XTULAF300-Q8

Description
LASER SENSOR, 300MM, VOLTAGE, 30VDC; Sensor Output:Voltage; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 300MM, VOLTAGE, 30VDC; Sensor Output:Voltage; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 300Mm, Voltage, 30Vdc; Sensor Output Banner Engineering - 52Y3002 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 300Mm, Voltage, 30Vdc; Sensor Output Banner Engineering
52Y3002
Laser Sensor, 300Mm, Voltage, 30Vdc; Sensor Output Banner Engineering 52Y3002
LASER SENSOR, 300MM, VOLTAGE, 30VDC; Sensor Output:Voltage; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes

LASER SENSOR, 300MM, VOLTAGE, 30VDC; Sensor Output:Voltage; Sensing Range Max:300mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 52Y3002
Product Name Laser Sensor, 300Mm, Voltage, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807472P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra Mini SIP
Standards and Certifications RoHS
View Details
4 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details