Banner Engineering Corp. Laser Sensor, 600Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering Q4XTKLAF600-Q8

Description
LASER SENSOR, 600MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 600MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 600Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering - 17AC5221 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 600Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering
17AC5221
Laser Sensor, 600Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering 17AC5221
LASER SENSOR, 600MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes

LASER SENSOR, 600MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 17AC5221
Product Name Laser Sensor, 600Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details