Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISTANCE METERS
BANNER ENGINEERING CORP.
Q4XTKLAF100-Q8 -- DISTANCE MEASURING
Banner Engineering Corp.
Distance Measuring
Q4XTKLAF100-Q8
Description
LASER ADJ SENSOR, 100MM, QD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LASER ADJ SENSOR, 100MM, QD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Distance Measuring
2170-Q4XTKLAF100-Q8-ND
Distance Measuring
2170-Q4XTKLAF100-Q8-ND
LASER ADJ SENSOR, 100MM, QD
LASER ADJ SENSOR, 100MM, QD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Distance Meters
Product Number
2170-Q4XTKLAF100-Q8-ND
Product Name
Distance Measuring
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
radar distance sensor
R1D102
Specs
Materials
housing: PA; radome: PEI; sealing: HNBR
Features
Non-contact
Measuring Technology
Electronic
View Details
Festo Corporation
Distance sensor
SOOE-MS-L-PNLK-T
Specs
Materials
Plastic
Measuring Range
0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution
0.0039 inch (0.1000 mm)
View Details
2
suppliers
Holykell Technology Company Limited
Radar Distance Meter
HR265
View Details
SICK
Distance Measuring
1147803
View Details