Banner Engineering Corp. Sensor, Laser, Adj, Ss, 5Pin, M12; Sensor Output Banner Engineering Q4XTBLAF300-Q8

Description
SENSOR, LASER, ADJ, SS, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes
Description
SENSOR, LASER, ADJ, SS, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Laser, Adj, Ss, 5Pin, M12; Sensor Output Banner Engineering - 39Y8666 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Laser, Adj, Ss, 5Pin, M12; Sensor Output Banner Engineering
39Y8666
Sensor, Laser, Adj, Ss, 5Pin, M12; Sensor Output Banner Engineering 39Y8666
SENSOR, LASER, ADJ, SS, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes

SENSOR, LASER, ADJ, SS, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Q4X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 39Y8666
Product Name Sensor, Laser, Adj, Ss, 5Pin, M12; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers -Magnetic Sensors- Switches (Solid State) -  - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA - 1197855-LM26CIM5X-TPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3901-256F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details