Banner Engineering Corp. Laser Sensor, 100Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering Q4XTBLAF100-Q8

Description
LASER SENSOR, 100MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 100MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 100Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering - 80AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 100Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering
80AC4958
Laser Sensor, 100Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering 80AC4958
LASER SENSOR, 100MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes

LASER SENSOR, 100MM, NPN/PNP, 30VDC; Sensor Output:NPN / PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:Q4X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 80AC4958
Product Name Laser Sensor, 100Mm, Npn/pnp, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104EUA-T - 092948-A1104EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details