Banner Engineering Corp. Sensor, Contrast, Diffuser, 5Pin, M12; Sensor Output Banner Engineering Q3XTBLD-Q8

Description
SENSOR, CONTRAST, DIFFUSER, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:Q3X Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, CONTRAST, DIFFUSER, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:Q3X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Contrast, Diffuser, 5Pin, M12; Sensor Output Banner Engineering - 38Y7635 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Contrast, Diffuser, 5Pin, M12; Sensor Output Banner Engineering
38Y7635
Sensor, Contrast, Diffuser, 5Pin, M12; Sensor Output Banner Engineering 38Y7635
SENSOR, CONTRAST, DIFFUSER, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:Q3X Series RoHS Compliant: Yes

SENSOR, CONTRAST, DIFFUSER, 5PIN, M12; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:Q3X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 38Y7635
Product Name Sensor, Contrast, Diffuser, 5Pin, M12; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998C8 - TLE4998C8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details